U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57633

Description
This 3/16" ID x 1/4" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 14 PSI @ 73F and a maximum pressure rating of 9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 3/16" ID x 1/4" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 14 PSI @ 73F and a maximum pressure rating of 9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57633 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57633
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57633
This 3/16" ID x 1/4" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 14 PSI @ 73F and a maximum pressure rating of 9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 3/16" ID x 1/4" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1". It has a maximum pressure rating of 14 PSI @ 73F and a maximum pressure rating of 9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57633
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
PVC Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details