U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57659

Description
This 3mm ID x 5mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 13 mm. It has a maximum working pressure of 24 psi or 1.7 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.
Description
This 3mm ID x 5mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 13 mm. It has a maximum working pressure of 24 psi or 1.7 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing - 57659 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
57659
Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing 57659
This 3mm ID x 5mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 13 mm. It has a maximum working pressure of 24 psi or 1.7 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

This 3mm ID x 5mm OD x 1 mm Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 13 mm. It has a maximum working pressure of 24 psi or 1.7 Bar @ 23C (73F) and a maximum vacuum rating of 760 mm of Hg @ 23C.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57659
Product Name Tygon S3 E-3603 Non-DEHP Metric Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Altaflo® 480 Dual Containment Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details