U.S. Plastic Corporation VinylGuard Heat Shrink Tubing 59163

Description
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.
Description
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Suppliers

Company
Product
Description
Supplier Links
VinylGuard Heat Shrink Tubing - 59163 - U.S. Plastic Corporation
Lima, OH, USA
VinylGuard Heat Shrink Tubing
59163
VinylGuard Heat Shrink Tubing 59163
Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Quickly and easily add thick, durable, long-lasting, colorful or clear vinyl over most any type of material including plastics, woods and metals to improve appearance and extended the life of products. Shrinks quickly and easily over round, square, complex, tapered and irregular shapes using a heat gun. Ideal for masking during plating or painting operations, bundling, securing, wrapping, transitioning, color coding for higher visibility and identification. Clear guard provides a see-through, protective conforming fit over logos, instructions and warnings. Heavy-duty, guards against abrasion, scratches, splinters, nicks and dings. UV resistant polymers will not fade, crack, peel, discolor, rust or stain. Highly resistant to chemicals, oils, grease, chlorinated cleansers, salt, moisture and fungus. High dielectric strength provides outstanding electrical insulation. Flame retardant. Other colors and textures are available for special order; contact us for a quote. 5/8" - 1" priced per foot; sold in 25' intervals only. 1-1/2" and larger priced per foot; sold in 10' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59163
Product Name VinylGuard Heat Shrink Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details