U.S. Plastic Corporation Excelon RNT Clear Flexible PVC Tubing 59012

Description
3/8" ID x 1/2" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.
Description
3/8" ID x 1/2" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

Suppliers

Company
Product
Description
Supplier Links
Excelon RNT Clear Flexible PVC Tubing - 59012 - U.S. Plastic Corporation
Lima, OH, USA
Excelon RNT Clear Flexible PVC Tubing
59012
Excelon RNT Clear Flexible PVC Tubing 59012
3/8" ID x 1/2" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

3/8" ID x 1/2" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59012
Product Name Excelon RNT Clear Flexible PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details