U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57656

Description
This 1" ID x 1-1/2" OD x 1/4" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 21" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1" ID x 1-1/2" OD x 1/4" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 21" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57656 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57656
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57656
This 1" ID x 1-1/2" OD x 1/4" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 21" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1" ID x 1-1/2" OD x 1/4" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 21" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57656
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details