U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57648

Description
This 1/2" ID x 11/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 15 PSI @ 73F and a maximum pressure rating of 12" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1/2" ID x 11/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 15 PSI @ 73F and a maximum pressure rating of 12" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57648 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57648
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57648
This 1/2" ID x 11/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 15 PSI @ 73F and a maximum pressure rating of 12" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1/2" ID x 11/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-1/4". It has a maximum pressure rating of 15 PSI @ 73F and a maximum pressure rating of 12" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57648
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-2250-020-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Metal Tubes - 3047989 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Shape Round
Design Units English
View Details