U.S. Plastic Corporation Excelon RNT Clear Flexible PVC Tubing 59017

Description
1/2" ID x 5/8" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.
Description
1/2" ID x 5/8" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

Suppliers

Company
Product
Description
Supplier Links
Excelon RNT Clear Flexible PVC Tubing - 59017 - U.S. Plastic Corporation
Lima, OH, USA
Excelon RNT Clear Flexible PVC Tubing
59017
Excelon RNT Clear Flexible PVC Tubing 59017
1/2" ID x 5/8" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

1/2" ID x 5/8" OD x 1/16" Wall Clear PVC Tubing has a working pressure of 30 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59017
Product Name Excelon RNT Clear Flexible PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Plastic Core Tubes -  - Pexco
Specs
Type Plastic; Structural
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX); High Impact Polystyrene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details