U.S. Plastic Corporation Nylotube Black Flexible Nylon 12 Tubing 58051

Description
This .375 ID" x 1/2" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 330 PSI @ 70F and a burst pressure of 1000 PSI @ 70F. It has a minimum bend radius if 1-1/2". This is sold in a 100' length and it weighs 3.88 lbs per 100'.
Description
This .375 ID" x 1/2" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 330 PSI @ 70F and a burst pressure of 1000 PSI @ 70F. It has a minimum bend radius if 1-1/2". This is sold in a 100' length and it weighs 3.88 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Black Flexible Nylon 12 Tubing - 58051 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Black Flexible Nylon 12 Tubing
58051
Nylotube Black Flexible Nylon 12 Tubing 58051
This .375 ID" x 1/2" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 330 PSI @ 70F and a burst pressure of 1000 PSI @ 70F. It has a minimum bend radius if 1-1/2". This is sold in a 100' length and it weighs 3.88 lbs per 100'.

This .375 ID" x 1/2" OD with a 1/16" wall thickness Flexible Nylon 12 Tubing has a working pressure rating of 330 PSI @ 70F and a burst pressure of 1000 PSI @ 70F. It has a minimum bend radius if 1-1/2". This is sold in a 100' length and it weighs 3.88 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58051
Product Name Nylotube Black Flexible Nylon 12 Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, PVC -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Plastic
Material Poly Vinyl Chloride
Color / Clarity Clear
View Details
Square Open End Tubing - TSO-1000-015-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details