U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57647

Description
This 1/2" ID x 5/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-7/8". It has a maximum pressure rating of 12 PSI @ 73F and a maximum pressure rating of 8" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1/2" ID x 5/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-7/8". It has a maximum pressure rating of 12 PSI @ 73F and a maximum pressure rating of 8" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57647 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57647
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57647
This 1/2" ID x 5/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-7/8". It has a maximum pressure rating of 12 PSI @ 73F and a maximum pressure rating of 8" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1/2" ID x 5/8" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-7/8". It has a maximum pressure rating of 12 PSI @ 73F and a maximum pressure rating of 8" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57647
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Nylon Tubing - NYT1-0403-CLT - Clippard
Specs
Type Plastic
Material Nylon
Shape Round
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details
Tubing and Profile Struts - 1873274 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details