U.S. Plastic Corporation Nylotube Metric Color Tubing 58138

Description
This 6mm ID x 8mm OD Nylotube Blue Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has a minimum bend radius of 33mm. It is sold in 100' rolls and it weighs 1.49 lbs per 100'.
Description
This 6mm ID x 8mm OD Nylotube Blue Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has a minimum bend radius of 33mm. It is sold in 100' rolls and it weighs 1.49 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Metric Color Tubing - 58138 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Metric Color Tubing
58138
Nylotube Metric Color Tubing 58138
This 6mm ID x 8mm OD Nylotube Blue Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has a minimum bend radius of 33mm. It is sold in 100' rolls and it weighs 1.49 lbs per 100'.

This 6mm ID x 8mm OD Nylotube Blue Nylon Tubing has a working pressure of 315 PSI @ 70F and a burst pressure of 950 PSI @ 70F. It has a minimum bend radius of 33mm. It is sold in 100' rolls and it weighs 1.49 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58138
Product Name Nylotube Metric Color Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details