U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57657

Description
This 1-1/4" ID x 1-1/2" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7-7/8". It has a maximum pressure rating of 10 PSI @ 73F and a maximum pressure rating of 3" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1-1/4" ID x 1-1/2" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7-7/8". It has a maximum pressure rating of 10 PSI @ 73F and a maximum pressure rating of 3" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57657 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57657
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57657
This 1-1/4" ID x 1-1/2" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7-7/8". It has a maximum pressure rating of 10 PSI @ 73F and a maximum pressure rating of 3" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1-1/4" ID x 1-1/2" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 7-7/8". It has a maximum pressure rating of 10 PSI @ 73F and a maximum pressure rating of 3" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57657
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing, E-TFE/TEFZEL - BCZ - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; E-TFE/TEFZEL
Shape Round
View Details
Latex Tubing - 188X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Vitube® Flexible Tubing of Viton® - 260 3692 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Viton®
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details