U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57651

Description
This 5/8" ID x 7/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 17 PSI @ 73F and a maximum pressure rating of 13" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 5/8" ID x 7/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 17 PSI @ 73F and a maximum pressure rating of 13" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57651 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57651
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57651
This 5/8" ID x 7/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 17 PSI @ 73F and a maximum pressure rating of 13" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 5/8" ID x 7/8" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 2-3/8". It has a maximum pressure rating of 17 PSI @ 73F and a maximum pressure rating of 13" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57651
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Urethane Tubing - URT1-0503 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Open End tubing - TRO-2000-028-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details
Tubing and Profile Struts - 4928154 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
Shape Round
View Details