U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57631

Description
This 1/8" ID x 1/4" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 36 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1/8" ID x 1/4" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 36 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57631 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57631
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57631
This 1/8" ID x 1/4" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 36 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1/8" ID x 1/4" OD x 1/16" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3/8". It has a maximum pressure rating of 36 PSI @ 73F and a maximum pressure rating of 29.9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57631
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
HSC2841 Series 3/8 in. ID and 20 ft Working Length Yellow Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2841-06X25 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details