U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57630

Description
This 1/8" ID x 3/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 20" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 1/8" ID x 3/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 20" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57630 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57630
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57630
This 1/8" ID x 3/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 20" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 1/8" ID x 3/16" OD x 1/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 1/2". It has a maximum pressure rating of 20 PSI @ 73F and a maximum pressure rating of 20" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57630
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Latex Tubing - 250X063LR - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Square Open End Tubing - TSO-750-014-48.000 - Caplugs
Specs
Type Plastic
Material Polyethylene (PE) / Cross-linked Polyethylene (PEX)
Color / Clarity Solid
View Details