U.S. Plastic Corporation Superthane Tubing 58065

Description
This 1/2" ID x 5/8" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 36 PSI @ 73F and a burst pressure of 108 PSI @ 70F. Standard length is 100' and it weighs 5.36 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 1/2" ID x 5/8" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 36 PSI @ 73F and a burst pressure of 108 PSI @ 70F. Standard length is 100' and it weighs 5.36 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 58065 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
58065
Superthane Tubing 58065
This 1/2" ID x 5/8" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 36 PSI @ 73F and a burst pressure of 108 PSI @ 70F. Standard length is 100' and it weighs 5.36 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 1/2" ID x 5/8" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 36 PSI @ 73F and a burst pressure of 108 PSI @ 70F. Standard length is 100' and it weighs 5.36 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58065
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details