U.S. Plastic Corporation Excelon RNT Clear Flexible PVC Tubing 59108

Description
11/16" ID x 1" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.
Description
11/16" ID x 1" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

Suppliers

Company
Product
Description
Supplier Links
Excelon RNT Clear Flexible PVC Tubing - 59108 - U.S. Plastic Corporation
Lima, OH, USA
Excelon RNT Clear Flexible PVC Tubing
59108
Excelon RNT Clear Flexible PVC Tubing 59108
11/16" ID x 1" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

11/16" ID x 1" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 40 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59108
Product Name Excelon RNT Clear Flexible PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details