U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57652

Description
This 3/4" ID x 1" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3-1/4". It has a maximum pressure rating of 14 PSI @ 73F and a maximum pressure rating of 9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 3/4" ID x 1" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3-1/4". It has a maximum pressure rating of 14 PSI @ 73F and a maximum pressure rating of 9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57652 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57652
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57652
This 3/4" ID x 1" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3-1/4". It has a maximum pressure rating of 14 PSI @ 73F and a maximum pressure rating of 9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 3/4" ID x 1" OD x 1/8" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3-1/4". It has a maximum pressure rating of 14 PSI @ 73F and a maximum pressure rating of 9" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57652
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Convoluted Tubing, FEP - BCF - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; FEP
Shape Round
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details