U.S. Plastic Corporation Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57650

Description
This 5/8" ID x 13/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.
Description
This 5/8" ID x 13/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Suppliers

Company
Product
Description
Supplier Links
Tygon S3 E-3603 Non-DEHP Laboratory Tubing - 57650 - U.S. Plastic Corporation
Lima, OH, USA
Tygon S3 E-3603 Non-DEHP Laboratory Tubing
57650
Tygon S3 E-3603 Non-DEHP Laboratory Tubing 57650
This 5/8" ID x 13/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

This 5/8" ID x 13/16" OD x 3/32" Wall Tygon S3 E-3603 Laboratory Tubing has a minimum bend radius of 3". It has a maximum pressure rating of 13 PSI @ 73F and a maximum pressure rating of 7" Hg @ 73F. This tubing has a durometer of 56 Shore A, a tensile strength of 1,750 PSI, an ultimate elongation of 425% and a specific gravity of 1.21.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 57650
Product Name Tygon S3 E-3603 Non-DEHP Laboratory Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
KLEARON™ K018 Series 5/16 in. Nominal ID and 1/2 in. Nominal OD 68 Clear PVC Tubing|Master File - K018-0508X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
PVC Tubing & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details