U.S. Plastic Corporation Superthane Tubing 58061

Description
This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @ 70F. Standard length is 100' and it weighs 14.30 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.
Description
This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @ 70F. Standard length is 100' and it weighs 14.30 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Suppliers

Company
Product
Description
Supplier Links
Superthane Tubing - 58061 - U.S. Plastic Corporation
Lima, OH, USA
Superthane Tubing
58061
Superthane Tubing 58061
This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @ 70F. Standard length is 100' and it weighs 14.30 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

This 1/8" ID x 1/4" OD x 1/16" Wall Superthane Ether Based Tubing has a working pressure of 130 PSI @ 70F and a burst pressure of 390 PSI @ 70F. Standard length is 100' and it weighs 14.30 lbs per 100'. It has a durometer of 85 A (5), a tensile strength of 5500 PSI and the elongation at break is 580%. Values are typical and should only be used as a guide.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 58061
Product Name Superthane Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details
Stainless Steel Tubing - Custom - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Sterilizeable; Seamless
View Details