U.S. Plastic Corporation Excelon RNT Clear Flexible PVC Tubing 59101

Description
1/2" ID x 13/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.
Description
1/2" ID x 13/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

Suppliers

Company
Product
Description
Supplier Links
Excelon RNT Clear Flexible PVC Tubing - 59101 - U.S. Plastic Corporation
Lima, OH, USA
Excelon RNT Clear Flexible PVC Tubing
59101
Excelon RNT Clear Flexible PVC Tubing 59101
1/2" ID x 13/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

1/2" ID x 13/16" OD x 5/32" Wall Clear PVC Tubing has a working pressure of 65 PSI @ 68F. It has a durometer of 68 A, a tensile strength of 2000 PSI, a specific gravity of 1.20, a brittleness temperatures of -41F. and an elongation at break of 400%.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 59101
Product Name Excelon RNT Clear Flexible PVC Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470204005 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Extruded Parallel Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Clear; Solid; Multi
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details