U.S. Plastic Corporation Excelon GO-1480 Vinyl Fuel and Oil Tubing 54013

Description
1/4" ID x 3/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.
Description
1/4" ID x 3/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Suppliers

Company
Product
Description
Supplier Links
Excelon GO-1480 Vinyl Fuel and Oil Tubing - 54013 - U.S. Plastic Corporation
Lima, OH, USA
Excelon GO-1480 Vinyl Fuel and Oil Tubing
54013
Excelon GO-1480 Vinyl Fuel and Oil Tubing 54013
1/4" ID x 3/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

1/4" ID x 3/8" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54013
Product Name Excelon GO-1480 Vinyl Fuel and Oil Tubing
Type Plastic
Material Vinyl
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details