U.S. Plastic Corporation Black, Translucent & Opaque Cast Acrylic Tubes 44963

Description
3.5" OD x 3" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE.
Description
3.5" OD x 3" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE.

Suppliers

Company
Product
Description
Supplier Links
Black, Translucent & Opaque Cast Acrylic Tubes - 44963 - U.S. Plastic Corporation
Lima, OH, USA
Black, Translucent & Opaque Cast Acrylic Tubes
44963
Black, Translucent & Opaque Cast Acrylic Tubes 44963
3.5" OD x 3" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE.

3.5" OD x 3" ID x .25" Wall Translucent White Cast Acrylic Tube has a tolerance of +/- .030 on the OD. The tolerance on the 1/4" wall thickness is +/- .025". Tolerance on 6 lengths are +/- 1". Sold in 6 lengths only. NON-RETURNABLE.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44963
Product Name Black, Translucent & Opaque Cast Acrylic Tubes
Type Plastic
Material Acrylic
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
PTFE Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details