U.S. Plastic Corporation Opaque Red Polyurethane Tubing 36169

Description
3/16" ID x 5/16" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
Description
3/16" ID x 5/16" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Suppliers

Company
Product
Description
Supplier Links
Opaque Red Polyurethane Tubing - 36169 - U.S. Plastic Corporation
Lima, OH, USA
Opaque Red Polyurethane Tubing
36169
Opaque Red Polyurethane Tubing 36169
3/16" ID x 5/16" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

3/16" ID x 5/16" OD x 1/16" Wall Red Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36169
Product Name Opaque Red Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
KLEARON™ 73 K010 Series 1/2 in. Nominal ID and 5/8 in. Nominal OD Clear PVC Tubing|Master File - K010-0810X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details