U.S. Plastic Corporation PVC Red Tubing 36189

Description
1/8" ID x 1/4" OD x 1/16" Wall Red PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.
Description
1/8" ID x 1/4" OD x 1/16" Wall Red PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Suppliers

Company
Product
Description
Supplier Links
PVC Red Tubing - 36189 - U.S. Plastic Corporation
Lima, OH, USA
PVC Red Tubing
36189
PVC Red Tubing 36189
1/8" ID x 1/4" OD x 1/16" Wall Red PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

1/8" ID x 1/4" OD x 1/16" Wall Red PVC Tubing has a working pressure of 68 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36189
Product Name PVC Red Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PFA Fluoropolymer Tubing - 3200330 - NewAge Performance Products | NAPP
NewAge Performance Products | NAPP
Specs
Type Plastic
Material Fluoropolymer
Features Sterilizeable
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Brimlon™ PTFE Fluoropolymer Tubing, Light Wall PTFE - BLW - BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Polytetrafluoroethylene; Fluoropolymer
Shape Round
View Details
KLEARON™ 73 K010 Series 7/8 in. Nominal ID and 1 1/8 in. Nominal OD Clear PVC Tubing|Master File - K010-1418X100 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details