U.S. Plastic Corporation PVC Blue Tubing 36202

Description
3/8" ID x 1/2" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.
Description
3/8" ID x 1/2" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Suppliers

Company
Product
Description
Supplier Links
PVC Blue Tubing - 36202 - U.S. Plastic Corporation
Lima, OH, USA
PVC Blue Tubing
36202
PVC Blue Tubing 36202
3/8" ID x 1/2" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

3/8" ID x 1/2" OD x 1/16" Wall Blue PVC Tubing has a working pressure of 40 PSI @ 70 F. It has a durometer of 68 A, a specific gravity of 1.13, a brittleness temperature of -67F, a tensile strength @ yield of 798 PSI and a tensile strength @ break of 2370 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36202
Product Name PVC Blue Tubing
Type Plastic
Material Poly Vinyl Chloride
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
MINATR Series 3/8 in. ID Tubing - MINATR-038 - Kuriyama of America, Inc.
Specs
Shape Round
Application Water
Design Units English; Metric
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 480 UHP PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details