U.S. Plastic Corporation Polycarbonate Tubing 43110

Description
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.
Description
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Tubing - 43110 - U.S. Plastic Corporation
Lima, OH, USA
Polycarbonate Tubing
43110
Polycarbonate Tubing 43110
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 43110
Product Name Polycarbonate Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Polyurethane Tubing - MUT - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
Color / Clarity Clear; Translucent; Solid
View Details
Urethane Tubing - URT1-0805 - Clippard
Specs
Type Plastic
Material Polyurethane
Shape Round
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details
Metal Tubes - 6614888 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Material Stainless Steel; Stainless steel
Shape Round
View Details