U.S. Plastic Corporation Clear Cast Acrylic Tubing 44067

Description
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.
Description
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

Suppliers

Company
Product
Description
Supplier Links
Clear Cast Acrylic Tubing - 44067 - U.S. Plastic Corporation
Lima, OH, USA
Clear Cast Acrylic Tubing
44067
Clear Cast Acrylic Tubing 44067
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44067
Product Name Clear Cast Acrylic Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details