U.S. Plastic Corporation Excelon GO-1480 Vinyl Fuel and Oil Tubing 54014

Description
5/16" ID x 7/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 50 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.
Description
5/16" ID x 7/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 50 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Suppliers

Company
Product
Description
Supplier Links
Excelon GO-1480 Vinyl Fuel and Oil Tubing - 54014 - U.S. Plastic Corporation
Lima, OH, USA
Excelon GO-1480 Vinyl Fuel and Oil Tubing
54014
Excelon GO-1480 Vinyl Fuel and Oil Tubing 54014
5/16" ID x 7/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 50 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

5/16" ID x 7/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 50 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54014
Product Name Excelon GO-1480 Vinyl Fuel and Oil Tubing
Type Plastic
Material Vinyl
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Metal Tubes - 3047939 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Metal
Shape Square
Design Units English
View Details
Tubing, Pure Gum -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber
Design Units English
View Details
Silcon® Medical – Medical Grade Silicone Tubing - 2810843 - NewAge Performance Products | NAPP
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Shape Round
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details