U.S. Plastic Corporation Nycast 6PA MoS2 Tube 47798

Description
This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled grades and gives it slightly improved compressive strength, but decreases its impact strength. The color is dark gray. 26" standard length. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Sold in 26" lengths.
Description
This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled grades and gives it slightly improved compressive strength, but decreases its impact strength. The color is dark gray. 26" standard length. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Sold in 26" lengths.

Suppliers

Company
Product
Description
Supplier Links
Nycast 6PA MoS2 Tube - 47798 - U.S. Plastic Corporation
Lima, OH, USA
Nycast 6PA MoS2 Tube
47798
Nycast 6PA MoS2 Tube 47798
This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled grades and gives it slightly improved compressive strength, but decreases its impact strength. The color is dark gray. 26" standard length. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Sold in 26" lengths.

This is a dry lubricant filled bearing material. Finely divided particles of molybdenum disulfide are suspended in the melt during polymerization. This produces a more crystaline product than the unfilled grades and gives it slightly improved compressive strength, but decreases its impact strength. The color is dark gray. 26" standard length. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Sold in 26" lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 47798
Product Name Nycast 6PA MoS2 Tube
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing and Profile Struts - 1873278 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Aluminium
View Details
Latex Tubing - 125X0469LB - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Natural Rubber (optional feature); Synthetic Rubber (optional feature)
Application Laboratory
View Details
Silcon® Med-X Medical Grade Platinum-Cured Tubing - 2841279 - NewAge Performance Products | NAPP
Specs
Application Food & Beverage; Medical / Pharmaceutical
Outside Diameter 0.438 inch (11.1 mm)
Inside Diameter 0.250 inch (6.3 mm)
View Details
PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details