U.S. Plastic Corporation Tenite Butyrate Tubing 42140

Description
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 6' lengths.
Description
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 6' lengths.

Suppliers

Company
Product
Description
Supplier Links
Tenite Butyrate Tubing - 42140 - U.S. Plastic Corporation
Lima, OH, USA
Tenite Butyrate Tubing
42140
Tenite Butyrate Tubing 42140
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 6' lengths.

Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 6' lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 42140
Product Name Tenite Butyrate Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Altaflo® 400 PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Tubing and Profile Struts - 2647857 - RS Components, Ltd.
Specs
Type Metal
Material Aluminum; Anodised Aluminium
View Details