U.S. Plastic Corporation UHMW Tubing 46270

Description
This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Tube is oversized on the OD and undersized on the ID for machining. Approximate size; measures as extruded. The standard length of this bar is 10', and it is sold in foot intervals.
Description
This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Tube is oversized on the OD and undersized on the ID for machining. Approximate size; measures as extruded. The standard length of this bar is 10', and it is sold in foot intervals.

Suppliers

Company
Product
Description
Supplier Links
UHMW Tubing - 46270 - U.S. Plastic Corporation
Lima, OH, USA
UHMW Tubing
46270
UHMW Tubing 46270
This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Tube is oversized on the OD and undersized on the ID for machining. Approximate size; measures as extruded. The standard length of this bar is 10', and it is sold in foot intervals.

This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Tube is oversized on the OD and undersized on the ID for machining. Approximate size; measures as extruded. The standard length of this bar is 10', and it is sold in foot intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 46270
Product Name UHMW Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Altaflo® 480 Dual Containment Tubing -  - Pexco
Specs
Type Plastic; Structural
Material Fluoropolymer
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details