U.S. Plastic Corporation Polycarbonate Tubing 43122

Description
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.
Description
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Polycarbonate Tubing - 43122 - U.S. Plastic Corporation
Lima, OH, USA
Polycarbonate Tubing
43122
Polycarbonate Tubing 43122
Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Perfect for applications including sight glasses, medical devices, electronics packaging, LED tubing, flow lines, and more. For the clarity of glass and impact resistance, polycarbonate tubing is an excellent choice. Polycarbonate provides extraordinary design and fabrication opportunities. Made from UV approved materials and UL Rated. Polycarbonate has high tensile strength over wide temperature range and high impact strength - even at low temperatures. It has excellent high temperature resistance, and is flame-resistant and self-extinguishing. Can be machined, drilled, cut and sawed and is easily joined with solvents or adhesives. Item is priced per foot; sold in 8' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 43122
Product Name Polycarbonate Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Braid Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Stainless Steel Metric Tubing - T316 - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; Inconel 600™, Monel 400™; T316
Features Sterilizeable; Seamless
View Details