U.S. Plastic Corporation UHMW Tubing 46276

Description
This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Tube is oversized on the OD and undersized on the ID for machining. Approximate size; measures as extruded. The standard length of this bar is 10', and it is sold in foot intervals.
Description
This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Tube is oversized on the OD and undersized on the ID for machining. Approximate size; measures as extruded. The standard length of this bar is 10', and it is sold in foot intervals.

Suppliers

Company
Product
Description
Supplier Links
UHMW Tubing - 46276 - U.S. Plastic Corporation
Lima, OH, USA
UHMW Tubing
46276
UHMW Tubing 46276
This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Tube is oversized on the OD and undersized on the ID for machining. Approximate size; measures as extruded. The standard length of this bar is 10', and it is sold in foot intervals.

This Ultra High Molecular Weight (UHMW) Polyethylene tubing has exceptionally high abrasion and impact resistance properties. It will outwear all other materials, including metals, nylons, urethanes, and fluoroplastics. In corrosion resistance, it has the same qualities of other polyethylenes. The working temp range is from -60 - 200F. Because it resists wear, friction and corrosion, it cuts maintenance costs, energy consumption, and extends equipment life. Its properties include: low coefficient of friction, self-lubrication, non-adherent surface, FDA and USDA concurrence for contact with foods, drugs, etc. Tube is oversized on the OD and undersized on the ID for machining. Approximate size; measures as extruded. The standard length of this bar is 10', and it is sold in foot intervals.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 46276
Product Name UHMW Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
K050 Series 1 1/2 in. Nominal ID and 1 7/8 in. Nominal OD Clear PVC Tubing|Master File - K050-2430X50 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Poly Vinyl Chloride; PVC
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polycarbonate Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polycarbonate
Shape Round (optional feature)
View Details