U.S. Plastic Corporation Acrylic Extruded Tubing 1-1/2" to 6" 44515

Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: ID = .015", OD = .020". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.
Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: ID = .015", OD = .020". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Extruded Tubing 1-1/2
Lima, OH, USA
Acrylic Extruded Tubing 1-1/2" to 6"
44515
Acrylic Extruded Tubing 1-1/2" to 6" 44515
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: ID = .015", OD = .020". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: ID = .015", OD = .020". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44515
Product Name Acrylic Extruded Tubing 1-1/2" to 6"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
HSC2841 Series 1/4 in. ID and 40 ft Working Length Yellow Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2841-04X50 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 3774834004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
4900 x .032 Heavy Wall PVC -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Poly Vinyl Chloride
Shape Round
View Details