U.S. Plastic Corporation Opaque Blue Polyurethane Tubing 36166

Description
1/8" ID x 1/4" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
Description
1/8" ID x 1/4" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Suppliers

Company
Product
Description
Supplier Links
Opaque Blue Polyurethane Tubing - 36166 - U.S. Plastic Corporation
Lima, OH, USA
Opaque Blue Polyurethane Tubing
36166
Opaque Blue Polyurethane Tubing 36166
1/8" ID x 1/4" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

1/8" ID x 1/4" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36166
Product Name Opaque Blue Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Custom Wire Extrusion -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Square / Rectangular Stainless Steel Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Shape Rectangle; Square; Oval; Specialty
View Details