U.S. Plastic Corporation Acrylic Extruded Tubing 1-1/2" to 6" 44034

Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.
Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Extruded Tubing 1-1/2
Lima, OH, USA
Acrylic Extruded Tubing 1-1/2" to 6"
44034
Acrylic Extruded Tubing 1-1/2" to 6" 44034
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44034
Product Name Acrylic Extruded Tubing 1-1/2" to 6"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Convoluted Tubing, TFE - BCT - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Type Plastic; Electrical
Material Fluoropolymer; TFE
Shape Round
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details