U.S. Plastic Corporation Clear Cast Acrylic Tubing 44595

Description
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.
Description
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

Suppliers

Company
Product
Description
Supplier Links
Clear Cast Acrylic Tubing - 44595 - U.S. Plastic Corporation
Lima, OH, USA
Clear Cast Acrylic Tubing
44595
Clear Cast Acrylic Tubing 44595
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44595
Product Name Clear Cast Acrylic Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Silicone Star Tubing - STAR - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Outside Diameter 0.250 inch (6.3 mm)
Inside Diameter 0.200 to 1.750 inch (5.1 to 44.4 mm)
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details