U.S. Plastic Corporation Acrylic Extruded Tubing 1/4" to 1-1/4" 44023

Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.
Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Extruded Tubing 1/4
Lima, OH, USA
Acrylic Extruded Tubing 1/4" to 1-1/4"
44023
Acrylic Extruded Tubing 1/4" to 1-1/4" 44023
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44023
Product Name Acrylic Extruded Tubing 1/4" to 1-1/4"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
ABS Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material ABS
Shape Round (optional feature)
View Details