U.S. Plastic Corporation Opaque Green Polyurethane Tubing 36168

Description
1/8" ID x 1/4" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
Description
1/8" ID x 1/4" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Suppliers

Company
Product
Description
Supplier Links
Opaque Green Polyurethane Tubing - 36168 - U.S. Plastic Corporation
Lima, OH, USA
Opaque Green Polyurethane Tubing
36168
Opaque Green Polyurethane Tubing 36168
1/8" ID x 1/4" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

1/8" ID x 1/4" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 133 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36168
Product Name Opaque Green Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Coiled Polyurethane Tubing - MUT_Coiled - Beswick Engineering Co., Inc.
Beswick Engineering Co., Inc.
Specs
Type Plastic
Material Polyurethane
View Details
Nylotube® Semi-Rigid & Flexible Grade Tubing - 2361212 - NewAge Performance Products | NAPP
Specs
Application General Chemical; Hydraulic; Medical / Pharmaceutical; Oil/Fuel; Compressed Air; Refrigeration
Outside Diameter 0.315 inch (8.0 mm)
Inside Diameter 0.236 inch (6.0 mm)
View Details