U.S. Plastic Corporation Opaque Green Polyurethane Tubing 36172

Description
3/16" ID x 5/16" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
Description
3/16" ID x 5/16" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Suppliers

Company
Product
Description
Supplier Links
Opaque Green Polyurethane Tubing - 36172 - U.S. Plastic Corporation
Lima, OH, USA
Opaque Green Polyurethane Tubing
36172
Opaque Green Polyurethane Tubing 36172
3/16" ID x 5/16" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

3/16" ID x 5/16" OD x 1/16" Wall Green Polyurethane Tubing has a working pressure of 74 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36172
Product Name Opaque Green Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Tubing, Silicone -  - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Type Rubber / Silicone
Material Synthetic Rubber
Design Units English
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Extruded Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear; Translucent; Solid; Multi
View Details