U.S. Plastic Corporation Acrylic Extruded Tubing 1/4" to 1-1/4" 44028

Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.
Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Extruded Tubing 1/4
Lima, OH, USA
Acrylic Extruded Tubing 1/4" to 1-1/4"
44028
Acrylic Extruded Tubing 1/4" to 1-1/4" 44028
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a max temp of 180F and is for gravity pressure only. It meets FDA standards. UL approved. ID & OD tolerance: .010". Length tolerance +1/-0. Sold in 6' sections only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44028
Product Name Acrylic Extruded Tubing 1/4" to 1-1/4"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Durometer Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Clear
View Details
Polystyrene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polystyrene
Shape Round (optional feature)
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details