1/4" ID x 3/8" OD x 1/16" Wall Blue Polyurethane Tubing has a working pressure of 67 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
| U.S. Plastic Corporation | |
|---|---|
| Product Category | Tubing |
| Product Number | 36174 |
| Product Name | Opaque Blue Polyurethane Tubing |
| Type | Plastic |
| Material | Polyurethane |
| Shape | Round |