U.S. Plastic Corporation Acrylic Extruded Tubing 1-1/2" to 6" 44033

Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.
Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Extruded Tubing 1-1/2
Lima, OH, USA
Acrylic Extruded Tubing 1-1/2" to 6"
44033
Acrylic Extruded Tubing 1-1/2" to 6" 44033
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .015". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44033
Product Name Acrylic Extruded Tubing 1-1/2" to 6"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Optically Clear PVC Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Material Poly Vinyl Chloride
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Hypodermic Tubing - 3 to 33 Gauge - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316
Shape Round
View Details