U.S. Plastic Corporation Excelon GO-1480 Vinyl Fuel and Oil Tubing 54012

Description
3/16" ID x 5/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.
Description
3/16" ID x 5/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Suppliers

Company
Product
Description
Supplier Links
Excelon GO-1480 Vinyl Fuel and Oil Tubing - 54012 - U.S. Plastic Corporation
Lima, OH, USA
Excelon GO-1480 Vinyl Fuel and Oil Tubing
54012
Excelon GO-1480 Vinyl Fuel and Oil Tubing 54012
3/16" ID x 5/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

3/16" ID x 5/16" OD x 1/16" Wall Vinyl Fuel and Oil Tubing has a working pressure of 55 PSI @ 73 F. The durometer is 62 A, the tensile strength is 1980 PSI, the elongation at break is 730%, the brittleness temperature is -20.2F and the specific gravity is 1.25.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 54012
Product Name Excelon GO-1480 Vinyl Fuel and Oil Tubing
Type Plastic
Material Vinyl
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Enflon® Molded Cylinders -  - Pexco
Specs
Type Plastic; Structural
Material Polytetrafluoroethylene
Shape Round
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details