U.S. Plastic Corporation Tenite Butyrate Tubing 42150

Description
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 8' lengths.
Description
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 8' lengths.

Suppliers

Company
Product
Description
Supplier Links
Tenite Butyrate Tubing - 42150 - U.S. Plastic Corporation
Lima, OH, USA
Tenite Butyrate Tubing
42150
Tenite Butyrate Tubing 42150
Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 8' lengths.

Excelon CAB (Clear Butyrate Tubing) combines optical clarity and scuff and impact resistance with ease of fabrication. It can be easily cut, bonded with cement and printed and is UL rated. Excelon CAB is ideally suited for plastic packaging and tubing, especially for scientific products. The exceptional permanence and dimensional stability of Excelon CAB make it ideal for thin-walled applications where superior toughness, rigidity and durability are required. Because of its low water absorption characteristics, Excelon CAB exhibits minimal dimensional change in environments of varying humidity. Can withstand Gamma and gas sterilization. Working temperature -40F to 180F. Caps sold separately. Sold in 8' lengths.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 42150
Product Name Tenite Butyrate Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details
Convoluted Tubing - 5470014004 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Custom Roll Formed Metal Tubing -  - MP Metal Products
Specs
Type Metal; Structural
Material Aluminum; Copper; Steel; Stainless Steel; Galvanized Steel, Aluminized Steel
Shape Round; Rectangle; Square; Oval; Specialty
View Details