U.S. Plastic Corporation Acrylic Extruded Tubing 1-1/2" to 6" 44550

Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .050". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.
Description
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .050". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Suppliers

Company
Product
Description
Supplier Links
Acrylic Extruded Tubing 1-1/2
Lima, OH, USA
Acrylic Extruded Tubing 1-1/2" to 6"
44550
Acrylic Extruded Tubing 1-1/2" to 6" 44550
This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .050". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

This rigid tubing is UV stabilized. It is great for do-it-yourself projects. It has a maximum temperature rating of 180F and is for gravity pressure only. It meets FDA standards for the laboratory. UL approved. ID & OD tolerance: .050". Length tolerance +1/-0. Tubing is priced per foot, sold in 6' intervals only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44550
Product Name Acrylic Extruded Tubing 1-1/2" to 6"
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Fractional Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Inconel 600™, Monel 400™; T304, T316, T321, T347, Alloy 600, Alloy 400
Shape Round
View Details