U.S. Plastic Corporation Nycast 6PA Natural Tube 47617

Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Standard length is 26".
Description
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Standard length is 26".

Suppliers

Company
Product
Description
Supplier Links
Nycast 6PA Natural Tube - 47617 - U.S. Plastic Corporation
Lima, OH, USA
Nycast 6PA Natural Tube
47617
Nycast 6PA Natural Tube 47617
This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Standard length is 26".

This is superior engineering material for many diverse applications, the primary use as a bearing material, without lubrication, (under low PV limits) up to the point where a self lubricating or superior wear material becomes necessary. It has replaced bronze, brass, steel, aluminum, and others. High impact resistance and not subject to embrittlement or deterioration. High heat distortion temp, excellent vibration resistance. Intermittent 330F, continuous to 230F. NOTE: Tube is oversized on the OD and undersized on the ID for machining purposes. Standard length is 26".

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 47617
Product Name Nycast 6PA Natural Tube
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

PTFE Tube -  - Shenzhen Dechengwang Technology Co., Ltd
Shenzhen Dechengwang Technology Co., Ltd
Specs
Type Plastic
Material Polytetrafluoroethylene
Shape Round
View Details
Multi-Lumen Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
Compressed Air Tubing for the Intellistat Ion Air Gun and Ion Air Nozzle -  - EXAIR
Specs
Design Units English; Metric
Inside Diameter 0.157 inch (4.0 mm)
View Details
Aluminum Tubing -  - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Aluminum; Stainless Steel; 2024, 3003, 5052, 6061, 7075
Shape Round
View Details