U.S. Plastic Corporation Nylotube Blue Nylon Flexible Tubing 36156

Description
This .250" ID x 3/8" OD with 1/16" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.
Description
This .250" ID x 3/8" OD with 1/16" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

Suppliers

Company
Product
Description
Supplier Links
Nylotube Blue Nylon Flexible Tubing - 36156 - U.S. Plastic Corporation
Lima, OH, USA
Nylotube Blue Nylon Flexible Tubing
36156
Nylotube Blue Nylon Flexible Tubing 36156
This .250" ID x 3/8" OD with 1/16" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

This .250" ID x 3/8" OD with 1/16" wall thickness Red Nylon High Pressure Flexible Tubing has a working pressure of 450 PSI @ 70F and a burst pressure of 1350 PSI @ 70F. It has a minimum bend radius of 1". It is sold in 100' rolls and it weighs 2.69 lbs per 100'.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36156
Product Name Nylotube Blue Nylon Flexible Tubing
Type Plastic
Unlock Full Specs
to access all available technical data

Similar Products

Tubing with Sires or Cables within the Walls - eTubing™ - New England Tubing Technologies
Specs
Type Plastic; Electrical
Shape Round
Color / Clarity Translucent
View Details
HSC2840 Series 1/4 in. Nominal ID and 16 ft Working Length Blue Tint Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2840-04X20 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470234017 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Polystyrene Tubes & Profiles -  - Pexco
Specs
Type Plastic; Structural
Material Polystyrene
Shape Round (optional feature)
View Details