U.S. Plastic Corporation Clear Cast Acrylic Tubing 44085

Description
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.
Description
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

Suppliers

Company
Product
Description
Supplier Links
Clear Cast Acrylic Tubing - 44085 - U.S. Plastic Corporation
Lima, OH, USA
Clear Cast Acrylic Tubing
44085
Clear Cast Acrylic Tubing 44085
This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

This tubing meets FDA standards. It has high optical clarity, is lightweight, and has high impact resistance. It is UV stabilized and resistant to weathering. It provides dimensional stability and has a maximum temp of 200F. Priced by foot, sold in 5' lengths only.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 44085
Product Name Clear Cast Acrylic Tubing
Type Plastic
Material Acrylic
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Silicone Tubing - CST - Custom Fabricating & Supplies
Custom Fabricating & Supplies
Specs
Type Rubber / Silicone
Inside Diameter 0.040 to 1.500 inch (1.0 to 38.1 mm)
Temperature Range 0 to 600 F (-18 to 316 C)
View Details
High Pressure Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Application Medical / Pharmaceutical
View Details
Stainless Steel Tubing - Cut to Length - Eagle Stainless Tube & Fabrication, Inc.
Eagle Stainless Tube & Fabrication, Inc.
Specs
Type Metal
Material Stainless Steel; T304, T316, T321, T347
Features Coiled (optional feature); Finned/Fluted (optional feature); Sterilizeable; Seamless (optional feature); Welded (optional feature); Custom End Forming
View Details