U.S. Plastic Corporation Opaque Yellow Polyurethane Tubing 36179

Description
3/8" ID x 1/2" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.
Description
3/8" ID x 1/2" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Suppliers

Company
Product
Description
Supplier Links
Opaque Yellow Polyurethane Tubing - 36179 - U.S. Plastic Corporation
Lima, OH, USA
Opaque Yellow Polyurethane Tubing
36179
Opaque Yellow Polyurethane Tubing 36179
3/8" ID x 1/2" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

3/8" ID x 1/2" OD x 1/16" Wall Yellow Polyurethane Tubing has a working pressure of 59 PSI @ 70F. Durometer is 85 shore A. It has a specific gravity of 1.19, a brittleness temperature of -91F, a tensile strength at yield of 4800 PSI and a tensile strength at break of 4650 PSI.

Supplier's Site

Technical Specifications

  U.S. Plastic Corporation
Product Category Tubing
Product Number 36179
Product Name Opaque Yellow Polyurethane Tubing
Type Plastic
Material Polyurethane
Shape Round
Unlock Full Specs
to access all available technical data

Similar Products

Spiral Reinforced Tubing -  - New England Tubing Technologies
New England Tubing Technologies
Specs
Type Plastic
Shape Round
Color / Clarity Translucent
View Details
HSC2841 Series 3/8 in. ID and 20 ft Working Length Yellow Polyurethane Self-Store Tubing & Reinforced Hose|Master File - HSC2841-06X25 - Kuriyama of America, Inc.
Specs
Type Plastic; Structural
Material Polyurethane; Ether-Based Polyurethane
Shape Round
View Details
Convoluted Tubing - 5470274008 - TE Connectivity
Specs
Type Plastic
Color / Clarity Solid
Application General Chemical; Hydraulic
View Details
Altaflo® 400 PFA Tubing & Pipe -  - Pexco
Specs
Type Plastic; Structural; Electrical
Material Fluoropolymer
Shape Round
View Details